The TAS5414A is a four-channel automotive digital amplifier designed for use in automotive head units and external amplifier modules, featuring single-ended analog inputs and a 36-pin PSOP3 (DKD) Power SOP package with a heat slug. It delivers up to 28 W per channel into 4 Ω at 14.4 V DC and 45 W per channel into 2 Ω at 14.4 V DC, with THD+N below 0.02% at 1 kHz and 1 W into 4 Ω. The device supports paralleled operation for 1 Ω loads, includes built-in load diagnostics, overtemperature protection, load-dump tolerance to 50 V, and operates from an ambient temperature range of -40°C to 105°C. It complies with AEC-Q100 and is certified to ISO/TS 16949.
4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1105472-TAS5414ATDKD
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Audio Amplifiers 4-Ch Auto Dig Amps
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5414ATDKDRMQ1 | TAS5414ATDKDRMQ1-ND | 1105472-TAS5414ATDKDRMQ1 | TAS5414ATDKDRMQ1 | TAS5414ATDKDRMQ1 | TAS5414ATDKDRMQ1 | TAS5414ATDKDRMQ1 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5414ATDKDRMQ1 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | |||
| Output Power | 116 watts | 116 watts | 116 watts | 116 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |