20-W Stereo Digital Amplifier Power Stage with Feedback 56-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
TAS5602 20-W Stereo Digital Amplifier Power Stage with Feedback
20W Class-D Audio Amp, 10-26V, 4-Ch, 8Ω, HTSSOP Product overview: TAS5602DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5602DCA can be used for catalog matching and distributor lookup.
Audio Amplifiers 20W Stereo Dig Amp Pwr Stage
IC AMP D DUAL/QUAD 20W 56HTSSOP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5602DCA | TAS5602DCA-ND | TAS5602DCA | 742-TAS5602DCA | TAS5602DCA | TAS5602DCA | TAS5602DCA |
| Product Name | TAS5602 20-W Stereo Digital Amplifier Power Stage with Feedback | Audio Amplifiers | 20W 26V HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 24 volts | 26 to 10 volts | 10 to 26 volts | |||
| Output Power | 20 watts | 20 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |