The PGA205 is a programmable-gain instrumentation amplifier with selectable gains of 1, 2, 4, and 8 V/V, designed for precision signal conditioning in data acquisition and medical instrumentation. It is available in a 16-pin SOIC (DW) surface-mount package, measuring 12.83 mm wide and 507 mm long in tube packaging. The device operates over a temperature range of -40°C to +85°C, with a power supply voltage range of -4.5 V to -18 V and a typical quiescent current of 5.2 mA. Input over-voltage protection withstands up to -40 V, and gain is set via two TTL/CMOS-compatible digital inputs. It features an input-referred offset voltage of 125 µV max at G=8, common-mode rejection of 112 dB at G=8, and a bandwidth of 100 kHz at G=8. Output swing is within 1.3 V of the supply rails under load, with a slew rate of 0.7 V/µs. No logic supply is required.
Programmable Gain Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA205BUG4 | PGA205BUG4-ND | PGA205BUG4 | PGA205BUG4 |
| Product Name | PGA205 Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||
| Closed-Loop Gain (AVCL) | 1 to 8 V/V | |||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs |
| Supply Voltage (VS) | 9 to 36 volts | |||
| IBIAS | 0.0020 µA | 5.00E-4 µA |