Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM358BIDGKR PLM358BIDGKR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147207-PLM358BIDGKR Length: 3 mm Thickness: 970 µm Height: 1.07 mm Number of Pins: 8 Width: 3 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147207-PLM358BIDGKR Length: 3 mm Thickness: 970 µm Height: 1.07 mm Number of Pins: 8 Width: 3 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM358BIDGKR - 1147207-PLM358BIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM358BIDGKR
1147207-PLM358BIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM358BIDGKR 1147207-PLM358BIDGKR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147207-PLM358BIDGKR Length: 3 mm Thickness: 970 µm Height: 1.07 mm Number of Pins: 8 Width: 3 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147207-PLM358BIDGKR
Length: 3 mm
Thickness: 970 µm
Height: 1.07 mm
Number of Pins: 8
Width: 3 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: VSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Dual Operational Amplifier IC - 687-PLM358BIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-PLM358BIDGKR
Dual Operational Amplifier IC 687-PLM358BIDGKR
1.2-MHz industry standard dual-channel amplifier with -40°C to 85°C operation 8-VSSOP -40 to 85 Product overview: PLM358BIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM358BIDGKR can be used for catalog matching and distributor lookup.

1.2-MHz industry standard dual-channel amplifier with -40°C to 85°C operation 8-VSSOP -40 to 85 Product overview: PLM358BIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM358BIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1147207-PLM358BIDGKR 687-PLM358BIDGKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM358BIDGKR Dual Operational Amplifier IC
Package Type SSOP; SOP; VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5228332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic w
Number of Pins 16
View Details
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers