Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5424TDKDRQ1-ND | TAS5424TDKDRQ1 | TAS5424TDKDRQ1 | TAS5424TDKDRQ1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | |
| Output Power | 116 watts | 116 watts | 116 watts | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |