Texas Instruments RC4560 Dual Audio Operational Amplifier RC4560IPE4

Description
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC4560 Dual Audio Operational Amplifier - RC4560IPE4 - Texas Instruments
Dallas, TX, United States
RC4560 Dual Audio Operational Amplifier
RC4560IPE4
RC4560 Dual Audio Operational Amplifier RC4560IPE4
Dual Audio Operational Amplifier 8-PDIP -40 to 85

Dual Audio Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IPE4 - 1242052-RC4560IPE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IPE4
1242052-RC4560IPE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IPE4 1242052-RC4560IPE4
Manufacturer: Texas Instruments Win Source Part Number: 1242052-RC4560IPE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242052-RC4560IPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 15MHz Audio Amplifier
742-RC4560IPE4
Dual 15MHz Audio Amplifier 742-RC4560IPE4
IC OPAMP GP 15MHz 2Ch 8-Pin PDIP Product overview: RC4560IPE4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 15MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RC4560IPE4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 15MHz 2Ch 8-Pin PDIP Product overview: RC4560IPE4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 15MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RC4560IPE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number RC4560IPE4 1242052-RC4560IPE4 742-RC4560IPE4
Product Name RC4560 Dual Audio Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IPE4 Dual 15MHz Audio Amplifier
Standards RoHS
RoHS Compliant RoHS
Bandwidth 15 MHz
Unlock Full Specs
to access all available technical data