210-W (5.1-Channel) Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 6-Channel Class D 44-HTSSOP
Audio Amplifier, 30W, 6 Channel(s), 1 Func, PDSO44
210-W 5.1 channel, 0- to 34-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5186ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5186ADDVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031865-TAS5186ADDVR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 6-Channel
Max Output Power x Channels @ Load: 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): TAS5186ADDVG4; TAS5186ADDVRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 6-Channel Class D 44-HTSSOP
IC AMP D 6 CHAN 60W 44HTSSOP
IC AMP D 6 CHAN 60W 44HTSSOP
Audio Amplifiers 6-Ch 210-W Digital PowerStage
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5186ADDVR | 296-19321-2-ND | TAS5186ADDVR | 742-TAS5186ADDVR | 031865-TAS5186ADDVR | TAS5186ADDVR | TAS5186ADDVR | TAS5186ADDVR | TAS5186ADDVR |
| Product Name | TAS5186A 210-W (5.1-Channel) Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5186ADDVR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; HTSSOP44 | Tape and Reel | SSOP; SOP; TSSOP; 44-HTSSOP | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | |||||
| Output Power | 60 watts | 60 watts | 60 watts | 60 watts |