175-W stereo, 350-W mono, 12- to 38-V supply, digital input Class-D Smart Audio Amplifier 56-HSSOP 0 to 70 Product overview: TAS3251DKQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS3251DKQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899056-TAS3251DKQR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
Package: 56-PowerBSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS3251
Categories: Integrated Circuits (ICs)
Case / Package: 56-HSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51620-6, TAS3251DKQR-ND, 296-51620-2, 296-51620-1
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
IC AMP D MONO/STER 350W 56HSSOP
Audio Amplifiers 175W-Stereo, 350W-Mono, Ultra-HD Digital-Input Class-D Amplifier 56-HSSOP 0 to 70
IC AMP D MONO/STER 350W 56HSSOP
IC AMP D MONO/STER 350W 56HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS3251DKQR | 899056-TAS3251DKQR | 296-51620-1-ND | TAS3251DKQR | TAS3251DKQR | TAS3251DKQR | TAS3251DKQR | TAS3251DKQR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS3251DKQR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10.8 to ? volts | 12 to 38 volts | 38 to 12 volts | 12 to 38 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | SSOP; SOP; 56-HSSOP | "56-PowerBSSOP (0.295"", 7.50mm Width)" | 56-PowerBSSOP (0.295, 7.50mm Width) | Surface Mount | SSOP; SOP; 56-PowerBSSOP (0.295\", 7.50mm Width) |