Texas Instruments High-Performance Analog Dual Operational Amplifier IC RM4558LB

Description
IC,OP-AMP,DUAL,BIPOL AR,CAN,8PIN,METAL Product overview: RM4558LB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RM4558LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC,OP-AMP,DUAL,BIPOL AR,CAN,8PIN,METAL Product overview: RM4558LB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RM4558LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Operational Amplifier IC
687-RM4558LB
Dual Operational Amplifier IC 687-RM4558LB
IC,OP-AMP,DUAL,BIPOL AR,CAN,8PIN,METAL Product overview: RM4558LB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RM4558LB can be used for catalog matching and distributor lookup.

IC,OP-AMP,DUAL,BIPOLAR,CAN,8PIN,METAL Product overview: RM4558LB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RM4558LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RM4558LB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1020661-RM4558LB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1020661-RM4558LB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1020661-RM4558LB
Win Source Part Number: 1020661-RM4558LB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Amplifier Type: General Purpose Slew Rate: 1.7V/µs Gain Bandwidth Product: 3.5 MHz Current - Input Bias: 140 nA Voltage - Input Offset: 500 µV Current - Supply: 2.5mA (x2 Channels) Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99-8 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-RM4558LB,TEXTIS RM4558LB RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1020661-RM4558LB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 140 nA
Voltage - Input Offset: 500 µV
Current - Supply: 2.5mA (x2 Channels)
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99-8
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-RM4558LB,TEXTISRM4558LB
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - RM4558LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RM4558LB
Instrumentation, OP Amps, Buffer Amps RM4558LB
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RM4558LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RM4558LB
Integrated Circuits (ICs) - Linear - Amplifiers RM4558LB
IC OPAMP GP 2 CIRCUIT TO99-8

IC OPAMP GP 2 CIRCUIT TO99-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-RM4558LB RM4558LB 1020661-RM4558LB RM4558LB RM4558LB
Product Name Dual Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Number of Pins 8
Package Type CAN8 TO-99-8 Metal Can TO-99-8 Metal Can -55degC ~ 125degC (TA)
Life Cycle Stage Obsolete Active Active
Source Current (IS) 2.5 milliamps 2.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details
Op Amps - 1602872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details