Texas Instruments Low-Power 1MHz SOT-23 Operational Amplifier IC PTLV9101IDBVR

Description
Single 1MHz, 16-V rail-to-rail input/output, low-offset voltage, low-power op amp 5-SOT-23 -40 to 125 Product overview: PTLV9101IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9101IDBVR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single 1MHz, 16-V rail-to-rail input/output, low-offset voltage, low-power op amp 5-SOT-23 -40 to 125 Product overview: PTLV9101IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9101IDBVR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1MHz SOT-23 Operational Amplifier IC - 687-PTLV9101IDBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1MHz SOT-23 Operational Amplifier IC
687-PTLV9101IDBVR
Low-Power 1MHz SOT-23 Operational Amplifier IC 687-PTLV9101IDBVR
Single 1MHz, 16-V rail-to-rail input/output, low-offset voltage, low-power op amp 5-SOT-23 -40 to 125 Product overview: PTLV9101IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9101IDBVR can be used for catalog matching and distributor lookup.

Single 1MHz, 16-V rail-to-rail input/output, low-offset voltage, low-power op amp 5-SOT-23 -40 to 125 Product overview: PTLV9101IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9101IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9101IDBVR - 1024882-PTLV9101IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9101IDBVR
1024882-PTLV9101IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9101IDBVR 1024882-PTLV9101IDBVR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024882-PTLV9101IDBV R Length: 2.9 mm Mounting: SMD (SMT) Thickness: 1.2 mm Height: 1.45 mm Number of Pins: 5 Width: 1.6 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024882-PTLV9101IDBVR
Length: 2.9 mm
Mounting: SMD (SMT)
Thickness: 1.2 mm
Height: 1.45 mm
Number of Pins: 5
Width: 1.6 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-PTLV9101IDBVR 1024882-PTLV9101IDBVR
Product Name Low-Power 1MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9101IDBVR
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1689581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details