Amplifier IC 1-Channel (Mono) Class D 42-DSBGA (2.96x2.5)
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA (2.96x2.5)
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA (2.96x2.5)
IC AUDIO AMP CLASS D
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA (2.96x2.5)
Audio Amplifiers 6.1W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 11V Class-H Boost 42-DSBGA -40 to 85
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-TAS2563YBGTCT-ND | TAS2563YBGT | TAS2563YBGT | TAS2563YBGT | TAS2563YBGT | TAS2563YBGT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.62 to 1.95 volts | 5.5 to 1.62 volts | 1.62 to 5.5 volts | |||
| Output Power | 6.1 watts | 6.1 watts | 6.1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |