Low-Noise Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
10MHz, 1-Ch, Low-Noise Op Amp, 15V, 8-SOIC Product overview: SA5534D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 893511-SA5534D
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SA5534
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-33545-5, SA5534D-ND, SA5534DE4, SA5534DE4-ND, SA5534DG4, SA5534DG4-ND
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low-Noise Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5534D | 296-33545-5-ND | 687-SA5534D | 893511-SA5534D | SA5534D | SA5534D | SA5534D | SA5534D | SA5534D |
| Product Name | SA5534 Low-Noise Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 10MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534D | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | |||||||
| VOS | 4 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 8000 microamps | ||||||||
| CMRR | 70 dB |