4-Channel Automotive Digital Amplifiers with differential input delivering 28W/Ch into 4Ohm 44-HSSOP -40 to 105
Automotive, 28-W, 4-ch, 6- to 24-V analog input Class-D audio amplifier w/ I2C diag, load dump, PBTL 44-HSSOP -40 to 105 Product overview: TAS5424CTDKERQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424CTDKERQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1105482-TAS5424CTDKE
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP CLASS D QUAD 44HSSOP
Audio Amplifiers Automotive Digital Amplifier
IC AMP CLASS D QUAD 44HSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 44HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5424CTDKERQ1 | 742-TAS5424CTDKERQ1 | 296-44725-2-ND | 1105482-TAS5424CTDKERQ1 | TAS5424CTDKERQ1 | TAS5424CTDKERQ1 | TAS5424CTDKERQ1 | TAS5424CTDKERQ1 | TAS5424CTDKERQ1 |
| Product Name | TAS5424C-Q1 4-Channel Automotive Digital Amplifiers with differential input delivering 28W/Ch into 4Ohm | Automotive Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5424CTDKERQ1 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-HSSOP | Surface Mount | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | AEC-Q100 | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 14.4 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 24 to 6 volts |