Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 899055-TAS2560YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Package: 30-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS2560
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48969-2, 296-48969-1, 296-48969-6, TAS2560YFFR-ND
IC AMP CLASS D MONO 5W 30DSBGA
Audio Amplifiers 5.6W Digital Input Smart Amp with I/V Sense for Speaker Protection and Integrated 8.5V Class-H Boost 30-DSBGA -40 to 85
IC AMP CLASS D MONO 5W 30DSBGA
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
IC AMP CLASS D MONO 5W 30DSBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-48969-2-ND | 899055-TAS2560YFFR | TAS2560YFFR | TAS2560YFFR | TAS2560YFFR | TAS2560YFFR | TAS2560YFFR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS2560YFFR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | ||||
| Output Power | 5 watts | 5 watts | 5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |