20-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO44
20-W stereo, 40-W mono, 0- to 19-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5132DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5132DDV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264060-TAS5132DDV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Audio Amplifiers Stereo 20W Pwrstage
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLASS D STER 26W 44HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5132DDV | 296-21414-5-ND | TAS5132DDV | 742-TAS5132DDV | 1264060-TAS5132DDV | TAS5132DDV | TAS5132DDV | TAS5132DDV |
| Product Name | TAS5132 20-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5132DDV | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; HTSSOP44 | Rail/Tube | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | |||||
| Output Power | 26 watts | 26 watts |