100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 Product overview: TAS5342DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5342DDVR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifier, 200W, 2 Channel(s), 1 Func, PDSO44
Manufacturer: Texas Instruments
Win Source Part Number: 1105468-TAS5342DDVR
Packaging: Reel - TR
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC AMP D MONO/STER 200W 44HTSSOP
IC AMP D MONO/STER 200W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5342DDVR | 742-TAS5342DDVR | 296-22662-2-ND | TAS5342DDVR | 1105468-TAS5342DDVR | TAS5342DDVR | TAS5342DDVR | TAS5342DDVR |
| Product Name | TAS5342 100-W Stereo Digital Amplifier Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5342DDVR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tape and Reel | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; TSSOP44 | SSOP; SOP; TSSOP; 44-HTSSOP | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Features | Thermal Shutdown Protection |