Win Source Part Number: 1357274-TAS2780RYAR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Class D
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 30-VFQFN
Supplier Device Package: 30-VQFN-HR (4x3.5)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 1.95V, 3V ~ 3.6V
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 30W x 1 @ 8Ohm
IC AUDIO AMP D 30-VQFN-HR
IC AUDIO AMP D 30-VQFN-HR
IC AUDIO AMP D 30-VQFN-HR
25-W, DIGITAL INPUT, 4.5-V TO 23 Product overview: TAS2780RYAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2780RYAR can be used for catalog matching and distributor lookup.
25-W, DIGITAL INPUT, 4.5-V TO 23
25-W, DIGITAL INPUT, 4.5-V TO 23
Amplifier IC 1-Channel (Mono) Class D 30-VQFN-HR (4x3.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1357274-TAS2780RYAR | 296-TAS2780RYARDKR-ND | 742-TAS2780RYAR | TAS2780RYAR | TAS2780RYAR | TAS2780RYAR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 1.95 volts | 3 to 23 volts | 24 to 1.65 volts | 1.65 to 3.6 volts | |
| Output Power | 30 watts | 30 watts | 30 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |