20-W Stereo Digital Amplifier Power Stage with Feedback 56-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 031871-TAS5602DCAR
Packaging: Reel - TR
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm; 19W x 4 @ 4 Ohm
Family Name: TAS5602
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Alternative Parts (Cross-Reference): TAS5602DCARG4; TAS5602DCA;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
20-W stereo, 10- to 26-V supply, PWM input Class-D audio amplifier 56-HTSSOP -40 to 85 Product overview: TAS5602DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5602DCAR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
TAS5602 20-W Stereo Digital Amplifier Power Stage with Feedback
Audio Amplifiers 20W Stereo Dig Amp Pwr Stage
IC AMP D DUAL/QUAD 20W 56HTSSOP
IC AMP D DUAL/QUAD 20W 56HTSSOP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
IC AMP D DUAL/QUAD 20W 56HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5602DCAR | 031871-TAS5602DCAR | 742-TAS5602DCAR | 296-23533-2-ND | TAS5602DCAR | TAS5602DCAR | TAS5602DCAR | TAS5602DCAR | TAS5602DCAR | TAS5602DCAR |
| Product Name | TAS5602 20-W Stereo Digital Amplifier Power Stage with Feedback | Linear - Linear - Amplifiers - Audio - TAS5602DCAR | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 10 to 26 volts | 24 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | |||||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D |