28-W, 4-ch, 6- to 24-V supply, analog SE input Class-D audio amplifier w/ I2C diag & load dump 64-HTQFP -40 to 105 Product overview: TAS5414CTPHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414CTPHDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899061-TAS5414CTPHDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Package: 64-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5414
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
IC AMP CLASS D QUAD 23W 64HTQFP
IC AMP CLASS D QUAD 23W 64HTQFP
Audio Amplifiers 28-W Automotive Analog Single-Ended Input 4-Channel Class-D Amp with Load Dump Protection 64-HTQFP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5414CTPHDR | 899061-TAS5414CTPHDR | TAS5414CTPHDR-ND | TAS5414CTPHDR | TAS5414CTPHDR | TAS5414CTPHDR | TAS5414CTPHDR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5414CTPHDR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 6 to ? volts | 6 to 24 volts | 24 to 6 volts | 6 to 24 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | QFP; 64-HTQFP (14x14) | 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | |||
| Features | Thermal Shutdown Protection |