The RC4558P is a dual general-purpose operational amplifier in an 8-pin PDIP package measuring 9.81mm × 9.43mm. It operates from a supply voltage range of 10V to 30V, features a gain bandwidth product of 4MHz typical, and has a low noise specification of 6.5nV/√Hz at 10kHz. Internal frequency compensation ensures stability without external components. The device is rated for operation from 0°C to 70°C and is delivered in a tube packaging format. It is designed for applications such as audio mixers, AV receivers, and wireless speakers.
Dual General-Purpose Operational Amplifier 8-PDIP 0 to 70
2-Ch Op Amp, 3MHz BW, 15V, 8-PDIP, Bipolar Product overview: RC4558P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558P can be used for catalog matching and distributor lookup.
General usage dual op-amp,RC4558P DIP8
General Purpose Amplifier 2 Circuit Differential 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 027216-RC4558P
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, OP AMP, 3MHZ, 1.7V/US, DIP-8, 2 AMPLIFIER, SLEW RATE 1.7V/S, SUPPLY RANGE 5V TO 15V, DIP CASE STYLE, 8 PINS. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 3MHZ, 1.7V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
150nA Dual 3MHz DIP-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps High Preformance
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Differential 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558P | 687-RC4558P | 303444 | 303444P | 296-1414-5-ND | 027216-RC4558P | 71556637 | 60K6767 | RC4558P | RC4558P | RC4558P | RC4558P | RC4558P | RC4558P |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | 3MHz 15V Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558P | Linear Amplifier IC | Op Amp, 3Mhz, 1.7V/us, Dip-8; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 5 to 15 volts | 10 volts | 10 volts | ||||||||
| VOS | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||||||
| CMRR | 70 dB |