Texas Instruments RC4560 Dual Audio Operational Amplifier RC4560IP

Description
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC4560 Dual Audio Operational Amplifier - RC4560IP - Texas Instruments
Dallas, TX, United States
RC4560 Dual Audio Operational Amplifier
RC4560IP
RC4560 Dual Audio Operational Amplifier RC4560IP
Dual Audio Operational Amplifier 8-PDIP -40 to 85

Dual Audio Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15MHz Operational Amplifier IC
687-RC4560IP
Through-Hole 15MHz Operational Amplifier IC 687-RC4560IP
2-Ch 15MHz Op Amp, General Purpose, PDIP, Through Hole Product overview: RC4560IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4560IP can be used for catalog matching and distributor lookup.

2-Ch 15MHz Op Amp, General Purpose, PDIP, Through Hole Product overview: RC4560IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4560IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17554-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17554-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17554-5-ND
Audio Amplifier 2 Circuit 8-PDIP

Audio Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IP - 931879-RC4560IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IP
931879-RC4560IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IP 931879-RC4560IP
Manufacturer: Texas Instruments Win Source Part Number: 931879-RC4560IP Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit - 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: RC4560 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-17554-5, RC4560IPE4, RC4560IPG4-ND, RC4560IPG4, -RC4560IP-NDR, RC4560IPE4-ND, -296-17554-5, -RC4560IPE4, -296-17554-5-ND, -RC4560IPE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931879-RC4560IP
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Amplifier Circuit - 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: RC4560
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-17554-5, RC4560IPE4, RC4560IPG4-ND, RC4560IPG4, -RC4560IP-NDR, RC4560IPE4-ND, -296-17554-5, -RC4560IPE4, -296-17554-5-ND, -RC4560IPE4-NDR

Buy Now Datasheet
 - RC4560IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Audio Amplifier ICs - 2683170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
2683170
Audio Amplifier ICs 2683170
Audio Amp, RC4560IP

Audio Amp, RC4560IP

Supplier's Site
Audio Amplifier ICs - 2683171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
2683171
Audio Amplifier ICs 2683171
Audio Amp, RC4560IP

Audio Amp, RC4560IP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - RC4560IP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
RC4560IP
Instrumentation, OP Amps, Buffer Amps RC4560IP
IC AUDIO 2 CIRCUIT 8DIP

IC AUDIO 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - RC4560IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RC4560IP
Instrumentation, OP Amps, Buffer Amps RC4560IP
Audio Amplifier 2 Circuit 8-PDIP

Audio Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - RC4560IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RC4560IP
Integrated Circuits (ICs) - Linear - Amplifiers RC4560IP
IC AUDIO 2 CIRCUIT 8DIP

IC AUDIO 2 CIRCUIT 8DIP

Supplier's Site
Ic, Op-Amp Gp 15Mhz Dual 8Dip; No. Of Amplifiers Texas Instruments - 26AJ8862 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Gp 15Mhz Dual 8Dip; No. Of Amplifiers Texas Instruments
26AJ8862
Ic, Op-Amp Gp 15Mhz Dual 8Dip; No. Of Amplifiers Texas Instruments 26AJ8862
IC, OP-AMP GP 15MHZ DUAL 8DIP; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:5.5V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

IC, OP-AMP GP 15MHZ DUAL 8DIP; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:5.5V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
RC4560IP
Audio Amplifiers RC4560IP
Audio Amplifiers Dual Audio Op Amp

Audio Amplifiers Dual Audio Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number RC4560IP 687-RC4560IP 296-17554-5-ND 931879-RC4560IP RC4560IP 2683170 RC4560IP RC4560IP RC4560IP 26AJ8862 RC4560IP
Product Name RC4560 Dual Audio Operational Amplifier Through-Hole 15MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IP Audio Amplifier ICs Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op-Amp Gp 15Mhz Dual 8Dip; No. Of Amplifiers Texas Instruments Audio Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 32 volts 4 volts 4 volts
Slew Rate 5.5 V/µs 5.5 V/µs 5.5 V/µs 5.5 V/µs 5.50E-6 V/µs
Bandwidth 15 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
 - CLC5665IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers