Precision 4mA to 20mA Current Loop Receiver 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 027264-RCV420JP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Voltage - Input Offset: 1mV
Family Name: RCV420JP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 150kHz
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
4-20mA Current Loop Receiver 16-Pin PDIP
4-20mA Current Loop Receiver 16-Pin PDIP
4-20mA Current Loop Receiver 16-Pin PDIP
General Purpose Amplifier 1 Circuit 16-PDIP
Sensor Interface IC, 150kHz BW, 36V, 10mA Output, PDIP Product overview: RCV420JP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 36V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 36V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RCV420JP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.15MHz Band Width, PDIP16
IC OPAMP GP 1 CIRCUIT 16DIP
CURRENT LOOP RECEIVER, PDIP16, 420; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Bandwidth:150kHz; Supply Voltage RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 16-PDIP
IC OPAMP GP 1 CIRCUIT 16DIP
IC OPAMP GP 1 CIRCUIT 16DIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Transimpedance Amplifiers | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RCV420JP | 027264-RCV420JP | 6606626 | 6606626P | RCV420JP-ND | 687-RCV420JP | RCV420JP | RCV420JP | 34AH1846 | RCV420JP | RCV420JP | RCV420JP |
| Product Name | RCV420 Precision 4mA to 20mA Current Loop Receiver | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RCV420JP | Transimpedance Amplifiers | Transimpedance Amplifiers | Instrumentation, Op Amps, Buffer Amps | 150kHz 36V 10mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Loop Receiver, Pdip16, 420; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP | DIP; PDIP; 16-PDIP | DIP; PDIP; Pdip | DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; PDIP16 | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | 0degC ~ 70degC | |||
| Supply Voltage (VS) | 5 to 18 volts | 11.4 to 36 volts | 10 volts | |||||||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | ||||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |