Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 848410-TAS2557YZR
Features: Amplifier IC
Package: Reel - TR
Family Name: TAS2557
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48968-1, 296-48968-2, 296-48968-6, TAS2557YZR-ND
Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85
IC AMP CLASS D MONO 5W 42DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
IC AMP CLASS D MONO 5W 42DSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-48968-6-ND | 848410-TAS2557YZR | TAS2557YZR | TAS2557YZR | TAS2557YZR | TAS2557YZR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS2557YZR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | |||
| Output Power | 5 watts | 5 watts | 5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |