Texas Instruments PGA205 Programmable Gain Instrumentation Amplifier PGA205AU/1K

Description
Programmable Gain Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet
Description
Programmable Gain Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA205 Programmable Gain Instrumentation Amplifier - PGA205AU/1K - Texas Instruments
Dallas, TX, United States
PGA205 Programmable Gain Instrumentation Amplifier
PGA205AU/1K
PGA205 Programmable Gain Instrumentation Amplifier PGA205AU/1K
Programmable Gain Instrumentation Amplifier 16-SOIC

Programmable Gain Instrumentation Amplifier 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-PGA205AU/1KTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-PGA205AU/1KTR-ND
Instrumentation, Op Amps, Buffer Amps 296-PGA205AU/1KTR-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-PGA205AU/1KCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-PGA205AU/1KCT-ND
Instrumentation, Op Amps, Buffer Amps 296-PGA205AU/1KCT-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-PGA205AU/1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-PGA205AU/1KDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-PGA205AU/1KDKR-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K - 124112-PGA205AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K
124112-PGA205AU/1K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K 124112-PGA205AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 124112-PGA205AU/1K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 23mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 124112-PGA205AU/1K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Industrial

Buy Now Datasheet
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-PGA205AU/1K
1MHz SOIC Operational Amplifier IC 687-PGA205AU/1K
1MHz Instrumentation Amp, 125uV Vos, 89dB CMRR, 16-SOIC Product overview: PGA205AU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA205AU/1K can be used for catalog matching and distributor lookup.

1MHz Instrumentation Amp, 125uV Vos, 89dB CMRR, 16-SOIC Product overview: PGA205AU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA205AU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
PGA205AU/1K
Instrumentation, OP Amps, Buffer Amps PGA205AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PGA205AU/1K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PGA205AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - PGA205AU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA205AU/1K
Integrated Circuits (ICs) - Linear - Amplifiers PGA205AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA205AU/1K
Instrumentation, OP Amps, Buffer Amps PGA205AU/1K
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number PGA205AU/1K 296-PGA205AU/1KTR-ND 124112-PGA205AU/1K 687-PGA205AU/1K PGA205AU/1K PGA205AU/1K PGA205AU/1K PGA205AU/1K
Product Name PGA205 Programmable Gain Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA205AU/1K 1MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 8 V/V
Slew Rate 0.3000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 9 to 36 volts 9 volts 9 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details