The PGA117 is a zero-drift programmable gain amplifier with a 10-channel analog multiplexer, designed for precision signal conditioning in portable and battery-powered instruments. It features scope gains of 1, 2, 5, 10, 20, 50, 100, and 200, a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, and operates from -40°C to 125°C. The device includes four internal calibration channels, a 10 MHz SPI interface with daisy-chain capability, and hardware and software shutdown modes. Input offset is 25 µV typical and 100 µV maximum, with a zero-drift coefficient of 0.35 µV/°C typical and 1.2 µV/°C maximum. Output swing extends to 50 mV of the supply rails, and gain switching occurs in 200 ns.
Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125
10MHz Gain Amp, 10-CH MUX, Zero-Drift, 13nV/rtHz, TSSOP Product overview: PGA117AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA117AIPWR can be used for catalog matching and distributor lookup.
Analog Circuit, 1 Func, 10 Channel, CMOS, PDSO20
Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 889001-PGA117AIPWR
Operating Temperature Range: -40°C ~ 125°C
Features: Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PGA117
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PGA117AIPWRG4, PGA117AIPWRG4-ND, 296-23773-1-NDR, 296-23773-1, 296-23773-2, 296-23773-2-NDR, -PGA117AIPWRG4, -296-23773-1-NDR, 296-23773-6, -PGA117AIPWRG4-NDR, -PGA117AIPWR-NDR, -296-23773-1-ND, 296-23773-6-NDR
IC OPAMP PGA 1 CIRCUIT 20TSSOP
Special Purpose Amplifiers Zero-Drift Program Gain AMP/MUX
Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
IC OPAMP PGA 1 CIRCUIT 20TSSOP
IC OPAMP PGA 10 CIRCUIT 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA117AIPWR | 687-PGA117AIPWR | PGA117AIPWR | 296-PGA117AIPWRCT-ND | 889001-PGA117AIPWR | PGA117AIPWR | PGA117AIPWR | PGA117AIPWR | PGA117AIPWR | PGA117AIPWR |
| Product Name | PGA117 Zero-Drift, Programmable Gain Amplifier with MUX | 10MHz TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA117AIPWR | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | TSSOP | Tape and Reel | SSOP; SOP; TSSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP | -40degC ~ 125degC | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 volts | ||||||||
| Quiescent Current (IQ) | 1100 microamps |