The SA5534DRG4 is a low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an operating temperature range of -40°C to 85°C. It features a typical input noise voltage of 3.5nV/√Hz, unity-gain bandwidth of 10MHz, slew rate of 13V/μs, and common-mode rejection ratio of 100dB. The device supports external compensation and offset nulling, operates from ±3V to ±20V supplies, and includes internal compensation for gains of three or greater. Output drive capability and low harmonic distortion make it suitable for audio preamplifiers and servo error amplifiers.
Low-Noise Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1246066-SA5534DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Op Amp, 10MHz BW, 4mV Vos, 13V/µs SR, 15V, SOIC-8 Product overview: SA5534DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5534DRG4 | 1246066-SA5534DRG4 | 687-SA5534DRG4 |
| Product Name | SA5534 Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534DRG4 | 10MHz 13V 15V SOIC Operational Amplifier IC |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | |
| VOS | 4 millivolts | ||
| Quiescent Current (IQ) | 8000 microamps | ||
| CMRR | 70 dB | ||
| GBW | 10 MHz |