The PGA113 is a zero-drift programmable gain amplifier with a 2-channel multiplexer, designed for precision signal conditioning in portable and battery-powered instruments. It features a VSSOP-10 package measuring 3.00 mm × 3.00 mm, rail-to-rail input and output, offset voltage of 25 µV typical and 100 µV maximum, and gain drift of 0.35 µV/°C typical. Gain settings include 1, 2, 5, 10, 20, 50, 100, and 200, with a gain switching time of 200 ns. The device supports a SPI interface and operates from -40°C to 125°C, with an analog supply voltage range of 2.2 V to 5.5 V. Internal calibration channels are provided for system-level calibration, and the output swing extends to within 50 mV of the supply rails.
Zero-Drift, Programmable Gain Amplifier with MUX 10-VSSOP -40 to 125
Analog Circuit, 1 Func, 2 Channel, CMOS, PDSO10
Programmable Gain Amp, 10MHz BW, 2-CH MUX, VSSOP Product overview: PGA113AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA113AIDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143793-PGA113AIDGST
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Amplifier Type: Programmable Gain
Slew Rate: 8 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 330μA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP PGA 1 CIRCUIT 10VSSOP
IC OPAMP PGA 1 CIRCUIT 10VSSOP
Special Purpose Amplifiers 0-Drift Programmable Gain Amp
IC OPAMP PGA 1 CIRCUIT 10VSSOP
IC, OP-AMP PROG GAIN R-R 10MSOP; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.2V to 5.5V; Amplifier Case RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | PGA113AIDGST | PGA113AIDGST | 687-PGA113AIDGST | 143793-PGA113AIDGST | 296-32204-6-ND | PGA113AIDGST | PGA113AIDGST | PGA113AIDGST | PGA113AIDGST | PGA113AIDGST | 28AH4689 |
| Product Name | PGA113 Zero-Drift, Programmable Gain Amplifier with MUX | 10MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA113AIDGST | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Prog Gain R-R 10Msop; No. Of Channels Texas Instruments | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | VSSOP | SSOP; SOP; VSSOP10 | Tape and Reel | SSOP; SOP; 10-VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts |