Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BQPWRQ1 PLM2903BQPWRQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134109-PLM2903BQPWR Q1 Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134109-PLM2903BQPWR Q1 Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BQPWRQ1 - 1134109-PLM2903BQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BQPWRQ1
1134109-PLM2903BQPWRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BQPWRQ1 1134109-PLM2903BQPWRQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134109-PLM2903BQPWR Q1 Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134109-PLM2903BQPWRQ1
Length: 3 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 8
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Automotive Dual TSSOP Operational Amplifier IC - 687-PLM2903BQPWRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual TSSOP Operational Amplifier IC
687-PLM2903BQPWRQ1
Automotive Dual TSSOP Operational Amplifier IC 687-PLM2903BQPWRQ1
Automotive qualified dual differential commodity comparator 8-TSSOP -40 to 125 Product overview: PLM2903BQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2903BQPWRQ1 can be used for catalog matching and distributor lookup.

Automotive qualified dual differential commodity comparator 8-TSSOP -40 to 125 Product overview: PLM2903BQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2903BQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1134109-PLM2903BQPWRQ1 687-PLM2903BQPWRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BQPWRQ1 Automotive Dual TSSOP Operational Amplifier IC
Package Type SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 - 859552-AD602JR-REEL7 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
View Details