Dual High-Performance Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 4MHz BW, 15V, 8-SOIC, 2V/µs Slew Rate Product overview: RC4559DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4559DR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1321669-RC4559DR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 2 mV
Current - Supply: 3.3mA (x2 Channels)
Current - Output / Channel: 10 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -RC4559DRG4,-RC4559D
Base Product Number: RC4559
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Hi-Performance Op Amp
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4559DR | 296-37409-2-ND | 687-RC4559DR | RC4559DR | 1321669-RC4559DR | RC4559DR | RC4559DR | RC4559DR | RC4559DR |
| Product Name | RC4559 Dual High-Performance Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz 15V 2V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | ||||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 80 dB |