Programmable Gain Instrumentation Amplifier 16-SOIC
1MHz Instrumentation Amplifier, 10uV Vos, 115dB CMRR, SOIC Product overview: PGA204BU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204BU/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 930318-PGA204BU/1K
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PGA204
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PGA204BU/1K-NDR, PGA204BU/1KE4, PGA204BU/1KE4-ND
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA204BU/1K | 687-PGA204BU/1K | 930318-PGA204BU/1K | PGA204BU/1K-ND | PGA204BU/1K | PGA204BU/1K | PGA204BU/1K | PGA204BU/1K |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | 1MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204BU/1K | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | 0.7000 V/µs | ||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 volts | |||||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA |