Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
IC AUDIO AMP D 32-VQFN-HR
IC AUDIO AMP D 32-VQFN-HR
IC AMPLIFIER Product overview: TAS2563RPPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2563RPPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319582-TAS2563RPPR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 3,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6.1W x 1 @ 4Ohm
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 32-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-PowerBFQFN
ECCN: EAR99
Fake Threat In the Open Market: 65
HTSUS: 8542.33.0001
Other Part Number: 296-TAS2563RPPRTR
RoHS Status: ROHS3 Compliant
IC AMPLIFIER
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-TAS2563RPPRTR-ND | 742-TAS2563RPPR | 1319582-TAS2563RPPR | TAS2563RPPR | TAS2563RPPR | TAS2563RPPR | TAS2563RPPR |
| Product Name | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 6.1 watts | 6.1 watts | 6.1 watts | 6.1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |