Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IDR PTLV9042IDR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124331-PTLV9042IDR Length: 4.9 mm Thickness: 1.58 mm Height: 1.75 mm Number of Pins: 8 Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124331-PTLV9042IDR Length: 4.9 mm Thickness: 1.58 mm Height: 1.75 mm Number of Pins: 8 Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IDR - 1124331-PTLV9042IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IDR
1124331-PTLV9042IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IDR 1124331-PTLV9042IDR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124331-PTLV9042IDR Length: 4.9 mm Thickness: 1.58 mm Height: 1.75 mm Number of Pins: 8 Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124331-PTLV9042IDR
Length: 4.9 mm
Thickness: 1.58 mm
Height: 1.75 mm
Number of Pins: 8
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Dual SOIC Operational Amplifier IC - 687-PTLV9042IDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Operational Amplifier IC
687-PTLV9042IDR
Dual SOIC Operational Amplifier IC 687-PTLV9042IDR
Micro-power, 2-channel, 350-kHz, 1.2-V to 5.5-V RRIO operational amplifier 8-SOIC -40 to 125 Product overview: PTLV9042IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042IDR can be used for catalog matching and distributor lookup.

Micro-power, 2-channel, 350-kHz, 1.2-V to 5.5-V RRIO operational amplifier 8-SOIC -40 to 125 Product overview: PTLV9042IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042IDR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1124331-PTLV9042IDR 687-PTLV9042IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IDR Dual SOIC Operational Amplifier IC
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers
Op Amps - 2448563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550403QHA - 907601-5962-9550403QHA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 10-CFP
Operating Range Automotive
View Details
2 suppliers