Dual Audio Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082102-RC4580IP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 12MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
2-Ch 12MHz Audio Op Amp, 50mA Output, 8-PDIP Product overview: RC4580IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4580IP can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifiers Dual Audio Oper Amplifiers
IC, AUDIO AMP, PDIP-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | RC4580IP | 082102-RC4580IP | 687-RC4580IP | 296-15368-5-ND | RC4580IP | RC4580IP | RC4580IP | RC4580IP | RC4580IP | RC4580IP | 26AJ8864 |
| Product Name | RC4580 Dual Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IP | 12MHz 50mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Ic, Audio Amp, Pdip-8; Output Power Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 32 volts | 4 to 32 volts | 4 to 32 volts | 4 volts | 4 volts | 2 to 18 volts | |||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||
| CMRR | 80 dB |