Dual Audio Operational Amplifier 8-TSSOP -40 to 85
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
2-Ch 15MHz Op Amp, 5.5V/µs Slew Rate, 70dB CMRR, TSSOP Product overview: RC4560IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4560IPWR can be used for catalog matching and distributor lookup.
Audio Amplifiers DualAudioOpAmp
IC AUDIO 2 CIRCUIT 8TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4560IPWR | 296-17544-2-ND | 687-RC4560IPWR | RC4560IPWR | RC4560IPWR | RC4560IPWR | RC4560IPWR | RC4560IPWR |
| Product Name | RC4560 Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 15MHz 5.5V TSSOP Operational Amplifier IC | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 4.3 milliamps | 4.3 milliamps | 4.3 milliamps | |||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | 5.5 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount |