315-W Mono Digital Amplifier Power Stage 36-HSSOP 0 to 70
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 796313-TAS5261DKDRG4
Series: PurePath Digital
Packaging: Reel package
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 400W x 1 @ 3 Ohm
Family Name: TAS5261
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-HSSOP
Alternative Parts (Cross-Reference): TAS5261DKDR; TAS5261DKD;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
315-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5261DKDRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5261DKDRG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 400W 36HSSOP
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Audio Amplifiers 315-W Mono BTL Dig Power Stage
IC AMP CLASS D MONO 400W 36HSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5261DKDRG4 | TAS5261DKDRG4-ND | 796313-TAS5261DKDRG4 | 742-TAS5261DKDRG4 | TAS5261DKDRG4 | TAS5261DKDRG4 | TAS5261DKDRG4 | TAS5261DKDRG4 |
| Product Name | TAS5261 315-W Mono Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5261DKDRG4 | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 12 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | |||
| Output Power | 400 watts | 400 watts | 400 watts | 400 watts |