Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit Differential 8-SOIC
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
2-Ch Op Amp, 3MHz, 15V, 8-SOIC, General Purpose Product overview: RC4558ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242043-RC4558ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Differential 8-SOIC
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558ID | 296-33540-5-ND | RC4558ID | 687-RC4558ID | 1242043-RC4558ID | RC4558ID | 815-RC4558ID | RC4558ID | RC4558ID | RC4558ID |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558ID | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps Dual General-Purpose Op Amp | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 15 volts | |||||||
| VOS | 6 millivolts | 0.5000 millivolts | 6 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 70 dB |