The RC4580 is a dual operational amplifier designed for audio applications such as preamplifiers, active filters, and headphone amplifiers. It operates from ±2V to ±18V, features a gain bandwidth product of 12MHz, a slew rate of 5V/μs, and a low noise voltage of 0.8μVrms. It is available in an 8-pin PDIP package with a body size of 9.81mm × 9.43mm and operates over a temperature range of -40°C to 125°C. It is pin-compatible with LM833, NE5532, and NJM4558/9 devices.
Dual Audio Operational Amplifier 8-PDIP -40 to 85
IC OPAMP AUDIO 12MHZ 8DIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4580IPE4 | RC4580IPE4 |
| Product Name | RC4580 Dual Audio Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 32 volts | |
| VOS | 3 millivolts | |
| Quiescent Current (IQ) | 4500 microamps | |
| CMRR | 80 dB | |
| GBW | 12 MHz |