Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2902LVQPWRQ1 PLM2902LVQPWRQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981154-PLM2902LVQPWR Q1 Length: 5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 14 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981154-PLM2902LVQPWR Q1 Length: 5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 14 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2902LVQPWRQ1 - 981154-PLM2902LVQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2902LVQPWRQ1
981154-PLM2902LVQPWRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2902LVQPWRQ1 981154-PLM2902LVQPWRQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981154-PLM2902LVQPWR Q1 Length: 5 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 14 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981154-PLM2902LVQPWRQ1
Length: 5 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 14
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive Quad TSSOP Operational Amplifier IC - 687-PLM2902LVQPWRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Quad TSSOP Operational Amplifier IC
687-PLM2902LVQPWRQ1
Automotive Quad TSSOP Operational Amplifier IC 687-PLM2902LVQPWRQ1
Automotive-grade, quad, 5.5-V, 1-MHz, 3-mV offset voltage op amp 14-TSSOP -40 to 125 Product overview: PLM2902LVQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2902LVQPWRQ1 can be used for catalog matching and distributor lookup.

Automotive-grade, quad, 5.5-V, 1-MHz, 3-mV offset voltage op amp 14-TSSOP -40 to 125 Product overview: PLM2902LVQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2902LVQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 981154-PLM2902LVQPWRQ1 687-PLM2902LVQPWRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2902LVQPWRQ1 Automotive Quad TSSOP Operational Amplifier IC
Package Type SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester Active
View Details
Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details