The SN10501 is a single-channel, rail-to-rail output, high-speed video amplifier designed for video driving, imaging, and general-purpose signal conditioning applications. It is available in an 8-pin SOIC package with a PowerPAD thermal pad on the underside, requiring connection to a thermally dissipating plane for proper heat dissipation. The device operates from a single 3-V to 15-V supply, delivers 100 MHz bandwidth at a gain of 2, and supports a slew rate of 900 V/µs. Output swing reaches ±4.5 V with a 150 Ω load, while output current drive is typically 100 mA. It achieves 0.007% differential gain and 0.007° differential phase, with harmonic distortion of -78 dBc HD2 and -85 dBc HD3 at 5 MHz and 150 Ω. The continuous operating junction temperature is limited to 125°C to maintain performance, and power dissipation is rated up to 1.02 W at 25°C ambient with appropriate thermal management.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10501DRG4 |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |
| GBW | 120 MHz |