125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 212571-TAS5152DKDG4
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
125-W stereo, 240-W mono, 0- to 37-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5152DKDG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5152DKDG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 125W 36HSSOP
IC AMP CLASS D STER 125W 36HSSOP
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
Audio Amplifiers Stereo 125W Powerstage
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5152DKDG4 | TAS5152DKDG4-ND | 212571-TAS5152DKDG4 | 742-TAS5152DKDG4 | TAS5152DKDG4 | TAS5152DKDG4 | TAS5152DKDG4 | TAS5152DKDG4 |
| Product Name | TAS5152 125-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5152DKDG4 | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-HSSOP | Rail/Tube | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | ||||
| Output Power | 125 watts | 125 watts | 125 watts | 125 watts |