Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier 24-VQFN -40 to 85
2W Mono Class-D Audio Amp IC, Digital/Analog Input, I2C, VQFN Product overview: TAS2505IRGER from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2505IRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 804231-TAS2505IRGER
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: I2C, Shutdown, Thermal Protection, Volume Control
Output Type: 1-Channel (Mono) with Mono Headphones
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.5V ~ 1.95V
Max Output Power x Channels at Load: 2W x 1 at 4Ohm
Part Number Series: TAS2505
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
IC AMP CLASS D MONO 2W 24VQFN
单声道 2Wx1@4Ω VQFN-24-EP(4x4) Audio Power OpAmps ROHS
Audio Amplifiers Digital In Class-D Speaker Amp
Amplifier IC 1-Channel (Mono) with Mono Headphones Class D 24-VQFN (4x4)
IC AMP CLASS D MONO 2W 24VQFN
IC AMP CLASS D MONO 2W 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS2505IRGER | 742-TAS2505IRGER | 804231-TAS2505IRGER | 296-49264-2-ND | TAS2505IRGER | TAS2505IRGER | TAS2505IRGER | TAS2505IRGER | TAS2505IRGER | TAS2505IRGER |
| Product Name | TAS2505 Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier | 2W VQFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS2505IRGER | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.95 to 1.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | VQFN | Tape and Reel | 24-VFQFN Exposed Pad | Surface Mount | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |