100-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 083381-TAS5142DKDR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5142DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DKDR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP
IC AMP CLASS D STER 100W 36HSSOP
IC AMP CLASS D STER 100W 36HSSOP
IC AMP CLASS D STER 100W 36HSSOP
Audio Amplifiers Stereo 100W Powerstage
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5142DKDR | 083381-TAS5142DKDR | TAS5142DKDR-ND | 742-TAS5142DKDR | TAS5142DKDR | TAS5142DKDR | TAS5142DKDR | TAS5142DKDR | TAS5142DKDR |
| Product Name | TAS5142 100-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5142DKDR | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP,HTSSOP | SSOP; SOP; 36-HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | |||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |