Zero-Drift, High Voltage Programmable Gain Amplifier 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1087727-PGA281AIPWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Slew Rate: 1 V/μs
Current - Input Bias: 300pA
Voltage - Input Offset: 5μV
Family Name: PGA281
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 140°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 6MHz
Alternative Parts (Cross-Reference): PGA281AIPW;
Introduction Date: March 20, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
18V 6MHz Instrumentation Amp, 5uV Vos, 121dB CMRR, 16-TSSOP Product overview: PGA281AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 6MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 6MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA281AIPWR can be used for catalog matching and distributor lookup.
IC OPAMP PGA 1 CIRCUIT 16TSSOP
IC OPAMP PGA 1 CIRCUIT 16TSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
6MHz Single TSSOP-16 Precision OpAmps ROHS
IC OPAMP PGA 1 CIRCUIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA281AIPWR | 1087727-PGA281AIPWR | 296-40483-2-ND | 687-PGA281AIPWR | PGA281AIPWR | PGA281AIPWR | PGA281AIPWR | PGA281AIPWR | PGA281AIPWR |
| Product Name | PGA281 Zero-Drift, High Voltage Programmable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA281AIPWR | Instrumentation, Op Amps, Buffer Amps | 18V 6MHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP | |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 volts | 10 volts | |||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | ||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts |