100-W Mono Digital Amplifier Power Stage 36-HSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1105460-TAS5121IDKDR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): TAS5121IDKD; TAS5121IDKDRE4; TAS5121IDKDR; TAS5121IDKDE4;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
100-W mono, 0- to 32-V supply, PWM input open loop Class-D audio amplifier 36-HSSOP -40 to 85 Product overview: TAS5121IDKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5121IDKDR can be used for catalog matching and distributor lookup.
TAS5121I 100-W Mono Digital Amplifier Power Stage
IC AMP CLASS D MONO 100W 36HSSOP
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Audio Amplifiers Digital Amplifier Power Stage
IC AMP CLASS D MONO 100W 36HSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5121IDKDR | 1105460-TAS5121IDKDR | TAS5121IDKDR-ND | 742-TAS5121IDKDR | TAS5121IDKDR | TAS5121IDKDR | TAS5121IDKDR | TAS5121IDKDR | TAS5121IDKDR |
| Product Name | TAS5121I 100-W Mono Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5121IDKDR | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP | SSOP; SOP; 36-HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; HSSOP36 | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |