125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 031868-TAS5352ADDVR
Packaging: Reel - TR
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): TAS5352DDVR; TAS5352DDVRG4; TAS5352DDV; TAS5352ADDVR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
125-W stereo, 250-W mono, 0- to 37-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5352ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5352ADDVR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
Audio Amplifiers 125W Stereo Dig Amp Pwr Stage
IC AMP D MONO/STER 250W 44HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TAS5352ADDVR | 031868-TAS5352ADDVR | 742-TAS5352ADDVR | 296-44705-2-ND | TAS5352ADDVR | TAS5352ADDVR | TAS5352ADDVR | TAS5352ADDVR | TAS5352ADDVR |
| Product Name | TAS5352A 125-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5352ADDVR | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 44-HTSSOP | Tape and Reel | "44-PowerTSSOP (0.244"", 6.20mm Width)" | 44-PowerTSSOP (0.244, 6.20mm Width) | Surface Mount | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||||
| Output Power | 250 watts | 250 watts | 250 watts | 250 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |