The SA5534PSRE4 is a low-noise operational amplifier in an 8-pin SO package with an operating temperature range of -40 to 85°C. It features a typical input noise voltage of 3.5 nV/√Hz, a unity-gain bandwidth of 10 MHz, a slew rate of 13 V/μs, and supply voltage range of ±3 V to ±20 V. The device includes internal compensation for gains of three or higher, offset nulling capability, and input and output protection. Its physical dimensions match the SO (PS) package: 6.20 mm × 5.30 mm body size. The part supports external frequency compensation via COMP and COMP/BAL pins.
Low-Noise Operational Amplifier 8-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5534PSRE4 |
| Product Name | SA5534 Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 8000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |