Texas Instruments RC4580 Dual Audio Operational Amplifier RC4580IPWRG4

Description
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC4580 Dual Audio Operational Amplifier - RC4580IPWRG4 - Texas Instruments
Dallas, TX, United States
RC4580 Dual Audio Operational Amplifier
RC4580IPWRG4
RC4580 Dual Audio Operational Amplifier RC4580IPWRG4
Dual Audio Operational Amplifier 8-TSSOP -40 to 85

Dual Audio Operational Amplifier 8-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWRG4 - 062404-RC4580IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWRG4
062404-RC4580IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWRG4 062404-RC4580IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 062404-RC4580IPWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 5 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V Operating Supply Current: 6mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062404-RC4580IPWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 12MHz 16V TSSOP Operational Amplifier IC
742-RC4580IPWRG4
Dual 12MHz 16V TSSOP Operational Amplifier IC 742-RC4580IPWRG4
Dual Op Amp, 12MHz BW, 80dB CMRR, 16V Max, TSSOP Product overview: RC4580IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, TSSOP, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RC4580IPWRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 12MHz BW, 80dB CMRR, 16V Max, TSSOP Product overview: RC4580IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, TSSOP, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RC4580IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number RC4580IPWRG4 062404-RC4580IPWRG4 742-RC4580IPWRG4
Product Name RC4580 Dual Audio Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWRG4 Dual 12MHz 16V TSSOP Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 32 volts 4 to 32 volts 4 to 32 volts
VOS 3 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data