Manufacturer: Texas Instruments
Win Source Part Number: 796308-TAS5101IDAPRG
Series: Equibit
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 15W x 2 @ 4 Ohm
Family Name: TAS5101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-HTSSOP
Alternative Parts (Cross-Reference): STK433-030-E; E-TDA7265; TDA7265SA; STK402-020-E;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 15W 32HTSSOP Product overview: TAS5101IDAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5101IDAPRG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 15W 32HTSSOP
IC AMP CLASS D STER 15W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 796308-TAS5101IDAPRG4 | TAS5101IDAPRG4-ND | 742-TAS5101IDAPRG4 | TAS5101IDAPRG4 | TAS5101IDAPRG4 | TAS5101IDAPRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5101IDAPRG4 | Audio Amplifiers | 15W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |