Texas Instruments PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps PGA2505IDB

Description
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps - PGA2505IDB - Texas Instruments
Dallas, TX, United States
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps
PGA2505IDB
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps PGA2505IDB
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85

Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85

Buy Now Datasheet
 - PGA2505IDB - Rochester Electronics
Newburyport, MA, United States
Audio Preamplifier, 1 Channel(s), 1 Func, PDSO24

Audio Preamplifier, 1 Channel(s), 1 Func, PDSO24

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PGA2505IDB - 1237169-PGA2505IDB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PGA2505IDB
1237169-PGA2505IDB
Linear - Linear - Amplifiers - Audio - PGA2505IDB 1237169-PGA2505IDB
Manufacturer: Texas Instruments Win Source Part Number: 1237169-PGA2505IDB Series: SoundPlus Packaging: Tube Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Microphone, SPI Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: ±4.75 V ~ 5.25 V Family Name: PGA2505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): PGA2505IDBR; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1237169-PGA2505IDB
Series: SoundPlus
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Microphone, SPI
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: ±4.75 V ~ 5.25 V
Family Name: PGA2505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): PGA2505IDBR;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SSOP Audio Amplifier
742-PGA2505IDB
5V SSOP Audio Amplifier 742-PGA2505IDB
1-CH Audio Amp, 60dB Gain, 5V, SPI, SSOP Product overview: PGA2505IDB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2505IDB can be used for catalog matching and distributor lookup.

1-CH Audio Amp, 60dB Gain, 5V, SPI, SSOP Product overview: PGA2505IDB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2505IDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24572-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24572-5-ND
Instrumentation, Op Amps, Buffer Amps 296-24572-5-ND
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now Datasheet
Audio Amplifiers - PGA2505IDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2505IDB
Audio Amplifiers PGA2505IDB
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA2505IDB
Integrated Circuits (ICs) - Linear - Amplifiers PGA2505IDB
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site
Linear - Amplifiers - Audio - PGA2505IDB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PGA2505IDB
Linear - Amplifiers - Audio PGA2505IDB
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site Datasheet
Ic, Microphone Amp, 24Tssop; Output Power Texas Instruments - 28AH4700 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Microphone Amp, 24Tssop; Output Power Texas Instruments
28AH4700
Ic, Microphone Amp, 24Tssop; Output Power Texas Instruments 28AH4700
IC, MICROPHONE AMP, 24TSSOP; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 4.75V to ± 5.25V; Amplifier Case Style:SSOP; No. of Pins:24Pins; Load Impedance:600ohm; Operating Temperature RoHS Compliant: Yes

IC, MICROPHONE AMP, 24TSSOP; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 4.75V to ± 5.25V; Amplifier Case Style:SSOP; No. of Pins:24Pins; Load Impedance:600ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Audio Amplifiers - PGA2505IDB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
PGA2505IDB
Audio Amplifiers PGA2505IDB
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number PGA2505IDB PGA2505IDB 1237169-PGA2505IDB 742-PGA2505IDB 296-24572-5-ND PGA2505IDB PGA2505IDB PGA2505IDB 28AH4700 PGA2505IDB
Product Name PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps Linear - Linear - Amplifiers - Audio - PGA2505IDB 5V SSOP Audio Amplifier Instrumentation, Op Amps, Buffer Amps Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Ic, Microphone Amp, 24Tssop; Output Power Texas Instruments Audio Amplifiers
Standards and Certifications RoHS RoHS
Package Type SSOP SSOP; SOP; SSOP24 Rail/Tube SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP; SOP; 24-SSOP (0.209\", 5.30mm Width) 24-SSOP (0.209, 5.30mm Width) Surface Mount
Standards RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data