Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1105475-TAS5414TDKDR
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
116W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, GREEN, PLASTIC, HSSOP-36 Product overview: TAS5414TDKDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 116W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 116W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414TDKDRQ1 can be used for catalog matching and distributor lookup.
IC AMP CLASS D QUAD 116W 36HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5414TDKDRQ1-ND | 1105475-TAS5414TDKDRQ1 | 742-TAS5414TDKDRQ1 | TAS5414TDKDRQ1 | TAS5414TDKDRQ1 | TAS5414TDKDRQ1 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5414TDKDRQ1 | Quad 116W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | ||
| Output Power | 116 watts | 116 watts | 116 watts | 116 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |